Picker Components General Purpose Relays PTRD-1C-12ST-OT5-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations with quick-connect or PCB pins. It features a 1 Form C (SPDT) contact arrangement, AgSnOInO contact material, and a 0.6 W coil for 12 VDC operation. The relay is rated for 30 A at 277 VAC and 40 A resistive switching, with a maximum switching power of 10,000 VA. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, complies with RoHS and EU REACH regulations, and has an operating temperature range of -55°C to 100°C. The version with gold-plated contacts and IP67 epoxy sealing is available. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations with quick-connect or PCB pins. It features a 1 Form C (SPDT) contact arrangement, AgSnOInO contact material, and a 0.6 W coil for 12 VDC operation. The relay is rated for 30 A at 277 VAC and 40 A resistive switching, with a maximum switching power of 10,000 VA. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, complies with RoHS and EU REACH regulations, and has an operating temperature range of -55°C to 100°C. The version with gold-plated contacts and IP67 epoxy sealing is available. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1C-12ST-OT5-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-12ST-OT5-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.28 - Modular step relay 16A - 202882300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers
Safety Relays - 56.OA03.2426C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details