The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 10,000 VA. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and is available with 4 kV dielectric isolation via the -H option. The relay is RoHS compliant, meets UL 508 and UL 873 spacing with pin 6 omitted, and operates from -55°C to 100°C. Coil voltage is 12 VDC with 0.9 W power consumption. The package is an open or sealed PCB mount with 0.8 mm diameter coil pins and 0.8 mm × 1.5 mm power pins. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12ST-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |