The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 300 VAC and 110 VDC. It features AgCdO or AgSnO2In2O3 contacts, Class F insulation, and is RoHS compliant. The -1 variant omits pin 6 to meet UL 508 and UL 873 spacing requirements. It has a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and supports 2 HP at 250 VAC. The relay is available in open or sealed configurations and has a dielectric strength of 2.5 kV between contacts and coil, or 4 kV with the -H option.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |