The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contact materials, operates with a 12 VDC coil consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay is rated for 30 A resistive switching at 240 VAC, 2 HP motor loads at 250 VAC, and has a maximum switching power of 10,000 VA. Mounting options include PCB pins and quick-connect terminals. It provides IP67 epoxy sealing, RoHS compliance, and operates from -55°C to 100°C with a dielectric strength of 2,500 V between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12CT-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |