The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form C configuration with PCB pins and quick-connect terminals for T3 mounting. It has a 12 VDC coil consuming 0.6 W, AgSnOInO contact material with gold plating, and is rated for 280 VAC switching, 40 A switching current, and 1,200 W resistive or 10,000 VA inductive switching power. The relay meets UL 508 and UL 873 spacing standards with 3.18 mm through-air and 6.36 mm surface clearance. It has Class F insulation, a mechanical life of 1 × 10^7 operations, an electrical life of 5 × 10^4 operations at rated load, operates from -55°C to 100°C, is RoHS compliant, and offers an IP67 epoxy-sealed variant. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12CT-OT3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |