The PTRD series is a 40 amp, 240 VAC general purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) configuration. It has a 2 HP 250 VAC motor rating and meets UL 508 and UL 873 spacing requirements with pin 6 omitted for the -1 option. The -XH variant includes a 4 kV dielectric withstand rating and is RoHS compliant. The relay has AgCdO contacts, operates at 12 VDC coil voltage with 0.9 W power consumption, and supports a coil operating temperature range of -55°C to 100°C. Its insulation material complies with UL Class F standards. The part is an open frame design with PCB pin termination, weighs 30 grams, and has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |