The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It features AgCdO or AgSnO₂ contacts, UL Class F insulation, and RoHS compliance. The 4 kV dielectric option (-H) is available and requires pin 6 to be omitted. The part operates at 12 VDC with a 0.6 W coil, has a maximum switching voltage of 300 VAC and 110 VDC, a mechanical life of 1 × 10⁷ operations, and an electrical life of 5 × 10⁴ operations at 40 A resistive load. It meets UL 508 and UL 873 spacing standards. Operating temperature range is -55°C to 100°C. The package is an open-frame PCB mount with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |