The PTRD-1C-12-1-XH is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for panel mounting. It features a T90 footprint, RoHS compliance, and a 4 kV dielectric isolation option with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay operates at 12 VDC with a coil power of 0.9 W, has a maximum switching voltage of 300 VAC, and supports a mechanical life of 1 × 10· operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. The contact material is AgCdO with gold plating, and the insulation meets UL Class F standards. Operating temperature ranges from -55°C to 100°C, and the device weighs 30 grams. The enclosure is open frame.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |