The PTRD-1C-12-1-X-0.6 is a 40 A general-purpose PCB relay with a SPDT contact configuration and T90 footprint. It features a 12 VDC coil consuming 0.6 W, AgCdO contacts, and pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay is RoHS compliant, with UL Class F insulation and a dielectric strength of 2,500 V between coil and contacts. It switches up to 40 A at 240 VAC and 30 A at 277 VAC, with an electrical life of 5 x 10⁴ operations under resistive load and a mechanical life of 1 x 10⁷ operations. Operating temperature ranges from -55°C to 100°C, storage from -55°C to 125°C. Coil operate time is less than 15 ms, release time less than 10 ms. The device weighs 30 grams and uses PCB pin termination with 0.8 mm diameter pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |