The PTRD series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO₂In₂O₃ contacts with gold plating, and a 110 VDC coil operating at 0.9 W. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and complies with RoHS. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a dielectric strength of 2,500 V between contacts and coil. The operating temperature range is -55°C to 100°C, and it is an open-frame design. The relay has a mechanical life of 1 × 10· operations and an electrical life of 5 × 10⁴ cycles at 40 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110T-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |