The PTRD-series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 280 VAC switching, and available in SPDT (1 Form C) configuration. It features AgSnO₂In₂O₃ contacts with gold plating, a 0.6 W coil, and RoHS compliance. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and has a dielectric strength of 2,500 V between contacts and coil (4,000 V with -H option). It operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and a 15 ms operate time with 10 ms release time. The package is an open-frame PCB mount with 5 or 6 pins, depending on configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110T-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |