Picker Components General Purpose Relays PTRD-1C-110T-1-XG

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-1C-110T-1-XG is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching. It has a 1 Form C (SPDT) contact configuration, AgSnO2In2O3 contacts with gold plating, and a 110 VDC coil consuming 0.9 W. The relay is RoHS compliant with a 4 kV dielectric rating and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and a switching power rating of 10,000 VA. The mechanical life is 1 × 10⁷ operations, and it operates across a temperature range of -55°C to 100°C. The relay has an F-class insulation, a weight of 30 grams, and an open-frame enclosure.

Datasheet Summary
Powered by GS/AI

The PTRD-1C-110T-1-XG is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching. It has a 1 Form C (SPDT) contact configuration, AgSnO2In2O3 contacts with gold plating, and a 110 VDC coil consuming 0.9 W. The relay is RoHS compliant with a 4 kV dielectric rating and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and a switching power rating of 10,000 VA. The mechanical life is 1 × 10⁷ operations, and it operates across a temperature range of -55°C to 100°C. The relay has an F-class insulation, a weight of 30 grams, and an open-frame enclosure.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-110T-1-XG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-110T-1-XG
General Purpose Relays 2500-PTRD-1C-110T-1-XG
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-110T-1-XG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232803 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details