The PTRD series is a 40 amp power PCB relay with a T90 footprint, designed for generalpurpose switching applications. It supports contact forms including 1 Form C (SPDT) with AgSnO2In2O3 contacts gold-plated for improved performance. The relay is rated for 40 A at 240 VAC and 10,000 VA maximum switching power, with a 2 hp 250 VAC motor load rating. It features UL Class F insulation, RoHS compliance, and operates within a temperature range of -55°C to 100°C. The 0.6 W coil variant requires 110 VDC and has a must operate voltage of 82.5 VDC. The device is available in sealed (S) and open frame versions, with pin spacing compliant to UL 508 and UL 873 standards when pin 6 is omitted. It measures 30 grams and uses PCB pins for termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |