The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring silver alloy contacts (AgCdO, AgSnOInO, or AgCdO+Au) and Class F insulation. It is available in T2/T3 (PCB and QC pins) and T4/T5 (QC pins with mounting tabs) mounting configurations, with an IP67 epoxy-sealed option. The relay operates with 0.6 W or 0.9 W coil power, meets UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface), and complies with RoHS. Endurance is rated at 10^7 mechanical and 5 × 10^4 electrical operations. Operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-OT3-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |