Picker Components General Purpose Relays PTRD-1C-110ST-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features AgCdO or AgSnO₂In₂O₃ contacts, 4 kV dielectric isolation as an option, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The product is RoHS compliant, has a coil power of 0.6 W for 110 VDC operation, operates from -55°C to 100°C, and has a maximum switching voltage of 300 VAC and 110 VDC. The enclosure is sealed, and insulation is Class F.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features AgCdO or AgSnO₂In₂O₃ contacts, 4 kV dielectric isolation as an option, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The product is RoHS compliant, has a coil power of 0.6 W for 110 VDC operation, operates from -55°C to 100°C, and has a maximum switching voltage of 300 VAC and 110 VDC. The enclosure is sealed, and insulation is Class F.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1C-110ST-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-110ST-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.21 - Modular step relays 16A - 202182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
2 suppliers
Safety Relays - 56.OA02.1133S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details