The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 240 VAC and 110 VDC. It is available in 1 Form A, B, or C contact configurations, with a 4 kV dielectric isolation option (-H) and RoHS compliance. The relay has a 0.9 W coil option, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 and -H variants. The PTRD-1C-110S-XH variant includes a 110 VDC coil, sealed enclosure, and the 4 kV dielectric option, confirming pin 6 omission and RoHS compliance as specified in the ordering code.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |