The PTRD series is a 40-amp general purpose PCB relay with a T90 footprint, designed for switching up to 40 A at 277 VAC and 280 VAC. It features a 1 Form C (SPDT) contact configuration, AgCdO contacts, and a 0.9 W coil rated for 110 VDC. The relay is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and offers a 4 kV dielectric option with pin 6 omitted. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ operations at 240 VAC, 40 A. Termination is PCB pin, with 5-pin (‑1) or 6-pin variants. Weight is 30 grams. The sealed version (S) is available.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |