The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It is available in two mounting configurations: T2/T3 with PCB and QC pins, and T4/T5 with QC pins and mounting tabs. The part PTRD-1C-110S-OT5-X corresponds to the T5 variant, which features panel mounting, 1 form C (SPDT) contacts, and an epoxy-sealed IP67 enclosure. It uses AgCdO contacts, operates with a 110 VDC coil consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching current of 40 A, a maximum switching power of 10,000 VA, and an operating temperature range of -55°C to 100°C. It complies with RoHS and has Class F insulation. The terminal strength is 10 N, and it has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |