The PTRD-1C-110S-1-XH is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for mounting on printed circuit boards. It features a T90 footprint, a sealed enclosure, and pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay includes a 4 kV dielectric insulation option and is RoHS compliant. The coil operates at 110 VDC with a power consumption of 143 W, and the contact material is AgCdO. The relay supports a maximum switching voltage of 280 VAC and a maximum switching current of 40 A. It has an operating temperature range of -55°C to 100°C, a mechanical life of 1 × 10⁷ operations, and an electrical life of 5 × 10⁴ operations under 240 VAC at 40 A. The dielectric strength between contacts and coil is 4,000 V at 50 Hz for the H version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |