The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 40 A and 300 VAC. It features a SPDT (1 Form C) contact configuration with AgSnOInO contacts, 0.9 W coil power, and operates at 110 VDC. The T3 variant includes PCB and QC pins with a dust cover, meets UL 508 and UL 873 spacing requirements, and has an operating temperature range of -55°C to 100°C. It complies with UL Class F insulation, RoHS V2, and REACH V3 standards. The relay supports 40 A switching current, 1200 W resistive and 10,000 VA inductive switching power, and has a mechanical life of 10^7 operations and an electrical life of 50,000 operations at 240 VAC. Dimensions and pinout follow the T90 standard with 0.8 mm coil and 0.8 mm x 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110CT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |