Picker Components General Purpose Relays PTRD-1C-110C-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgCdO or AgSnOInO contacts, operate and release times under 15 ms and 10 ms respectively, and operates from -55°C to 100°C. Rated for 250 VAC and 40 A switching, it meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The part includes UL Class F insulation, RoHS compliance, and IP67 epoxy sealing options. The T3 variant uses PCB and QC pins with a dust cover, and the 110 VDC coil requires 82.5 VDC to operate and 11 VDC to release, consuming 0.9 W. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgCdO or AgSnOInO contacts, operate and release times under 15 ms and 10 ms respectively, and operates from -55°C to 100°C. Rated for 250 VAC and 40 A switching, it meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The part includes UL Class F insulation, RoHS compliance, and IP67 epoxy sealing options. The T3 variant uses PCB and QC pins with a dust cover, and the 110 VDC coil requires 82.5 VDC to operate and 11 VDC to release, consuming 0.9 W. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-110C-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-110C-T3-X
General Purpose Relays 2500-PTRD-1C-110C-T3-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-110C-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details