The PTRD-T is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in T2/T3 (PCB and QC pins) and T4/T5 (QC pins with mounting tabs) mounting configurations. The relay has a 2 HP 250 VAC motor load rating, operates with a 110 VDC coil, and supports a maximum switching current of 40 A and power of 10,000 VA. Coil power is 0.9 W, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. It meets UL 508 and UL 873 spacing requirements, features Class F insulation, and is RoHS compliant. The operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. The contact material is AgCdO, and it includes a dust cover. The product weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110C-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |