The PTRD-1C-110-XHG is a 40 A general purpose PCB relay with a T90 footprint, rated for 300 VAC and 110 VDC switching. It features a 110 VDC coil consuming 143 W, AgCdO+Au gold-plated contacts, and a 4 kV dielectric isolation option (-H). The relay has a 1 Form C (SPDT) contact configuration with pin 6 omitted, meeting UL 508 and UL 873 spacing standards. It operates from -55°C to 100°C, stores from -55°C to 125°C, and has a mechanical life of 1 × 10⁷ operations. Insulation resistance is 1,000 MΩ minimum at 500 VDC. The relay is RoHS compliant and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |