The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, with a 4 kV dielectric option available. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has AgCdO or AgSnO_2In_2O_3 contacts, and is RoHS compliant. The relay supports coil voltages from 3 to 110 VDC, with a 0.9 W nominal coil power. It operates from -55°C to 100°C, has a dielectric strength of 1,500 V between open contacts and 2,500 V between contacts and coil, and an insulation resistance of 1,000 MΩ minimum. The device is offered in open frame or sealed enclosures, with solderability compliant to 260°C for 5 seconds and a weight of 27 to 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9T-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |