Picker Components General Purpose Relays PTRD-1A-9ST-XG

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO+Au gold-plated contacts, and is available in a sealed enclosure with Class F insulation. The relay operates at 9 VDC coil voltage with a power consumption of 0.9 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 40 A at 240 VAC. The operating temperature range is -55°C to 100°C, and the dielectric strength is 2,500 V between contacts and coil. Mechanical life is rated at 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations under resistive load. The relay is 30 grams in weight and uses PCB pin termination.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO+Au gold-plated contacts, and is available in a sealed enclosure with Class F insulation. The relay operates at 9 VDC coil voltage with a power consumption of 0.9 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 40 A at 240 VAC. The operating temperature range is -55°C to 100°C, and the dielectric strength is 2,500 V between contacts and coil. Mechanical life is rated at 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations under resistive load. The relay is 30 grams in weight and uses PCB pin termination.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-9ST-XG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-9ST-XG
General Purpose Relays 2500-PTRD-1A-9ST-XG
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-9ST-XG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.2451S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 26.04 - Step relay 10A - 260480240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details