The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part features PCB and QC pin mounting with a dust cover, AgCdO+Au gold-plated contacts, and is RoHS compliant. It operates at 0.9 W coil power with a 9 VDC coil voltage, has a maximum switching power of 1200 W and 10,000 VA, and meets UL 508 and UL 873 spacing requirements. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. Insulation is Class F, and the part weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |