The PTRD-T series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A contact configuration, 250 VAC switching voltage, and a maximum switching current of 40 A. The relay has a 0.6 W coil with a rated voltage of 9 VDC, gold-plated AgCdO+Au contacts, and is available in a T2 mounting variant with PCB and QC pins. The part is epoxy sealed to IP67, complies with UL 508 and UL 873 spacing standards, and meets UL Class F insulation requirements. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. The mechanical life is 1×10⁷ operations and electrical life is 5×10⁴ operations at resistive loads. Weight is 13.5 grams, and the part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-OT2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |