The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO contact form, 240 VAC and 277 VAC switching ratings, and 40 A switching current capacity. The part includes a 4 kV dielectric option and meets UL 508 and UL 873 spacing with Pin 6 omitted. It has UL Class F insulation, RoHS compliance, and operates from -55°C to 100°C. Coil voltage is 9 VDC with a power consumption of 0.9 W, and the relay is process sealed. Contact material is AgSnO₂In₂O₃, and it supports a maximum switching power of 10,000 VA. The physical configuration is PCB pin termination with a 30 g weight.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |