The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features AgCdO contacts with optional gold plating, a coil power of 0.9 W, and a 9 VDC coil. The relay is sealed (S option), RoHS compliant (X), and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It operates from -55°C to 100°C, has a dielectric strength of 2,500 V between contacts and coil, 1,000 MΩ min insulation resistance, and a mechanical life of 1 × 10⁷ operations. The package is an open-frame PCB mount with 5 pins and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |