The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations. This part features a 9 VDC coil with 0.9 W power consumption, single-pole single-throw normally open (1 Form A) contacts with AgCdO material, and is epoxy-sealed to IP67. It is rated for 280 VAC switching voltage, 40 A switching current, and 1200 W resistive load. The relay meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2500 V between coil and contacts, and operates from -55°C to 100°C. The product is RoHS compliant and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Mounting is via quick-connect pins with mounting tabs.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |