The PTRD-T series is a 40 Amp power PCB relay designed for general purpose switching applications, featuring a T90 footprint and available in 1 Form A or 1 Form C configurations. This part uses a 9 VDC coil with 0.9 W power consumption, has PCB pins and quick connect terminals, and is process sealed. It meets UL 508 and UL 873 spacing requirements, carries a UL Class F insulation rating, and is RoHS compliant. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and a switching power rating of up to 10,000 VA. Operate time is less than 15 ms, release time less than 10 ms, and mechanical life is 1 × 10· operations. The operating temperature range is -55°C to 100°C, and weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |