The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part features PCB pins and quick-connect terminals, with gold-plated AgCdO+Au contacts and an epoxy-sealed IP67 enclosure. It has a 9 VDC coil operating at 0.9 W, a maximum switching current of 40 A, a maximum switching voltage of 280 VAC, and a mechanical life of 10^7 operations. The relay meets UL 508 and UL 873 spacing requirements, has a Dielectric Strength of 2500 VAC between coil and contacts, and operates from -55°C to 100°C. It is RoHS compliant and has Class F insulation.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |