The PTRD-T series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It mounts via PCB pins or quick-connect tabs, with versions offering either dust cover or IP67 epoxy sealing. The relay operates at 9 VDC coil voltage with a power consumption of 0.9 W, uses AgCdO contacts, and meets UL 508 and UL 873 spacing requirements. It has a maximum switching voltage of 300 VAC, a maximum switching current of 40 A, and a mechanical life of 1 × 10· operations. The operating temperature range is -55°C to 100°C, and it complies with RoHS and EU REACH regulations. The relay features Class F insulation, 50 mΩ maximum initial contact resistance, and dielectric strength of 2,500 V between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |