The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in T4 (1 Form A) and T5 (1 Form C) configurations with mounting tabs. This part has a 9 VDC coil with 0.6 W power consumption, gold-plated AgCdO+Au contacts, and an epoxy-sealed IP67 enclosure. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and current of 40 A, and supports 1,200 W resistive and 10,000 VA inductive loads. The relay operates from -55°C to 100°C, has a mechanical life of 10⁷ operations, and complies with RoHS. Coil must-operate voltage is 6.75 VDC, and must-release voltage is 0.9 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-OT4-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |