The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in mounting configurations with PCB pins and quick connect terminals, with or without mounting tabs. The part operates with a 9VDC coil consuming 0.6 W, features gold-plated AgCdO+Au contacts, and is process sealed. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 40 A. The relay carries a UL Class F insulation rating, has an operating temperature range of -55°C to 100°C, and complies with RoHS. The weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-OT2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |