The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with a maximum switching power of 1200 W or 10,000 VA. The relay has a coil power rating of 0.9 W for the standard version, operates at 9 VDC with a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC, and meets UL 508 and UL 873 spacing requirements. It is insulated to UL Class F, operates from -55°C to 100°C, and complies with RoHS regulations. The T2 mounting variant includes PCB pins and QC pins with a dust cover. Its weight is 13.5 grams, and it supports 50,000 electrical operations with a mechanical life of 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |