The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 250 VAC UL rating, 2 HP motor switching capability, and AgCdO or AgSnOInO contact materials. The relay operates at 0.9 W coil power with a 9 VDC coil voltage, has a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC, and is rated for -55°C to 100°C operating temperature. The product meets UL 508 and UL 873 spacing standards with 3.18 mm air gap and 6.36 mm surface creepage, offers IP67 epoxy-sealed versions, and complies with RoHS. Mounting includes PCB pins and quick-connect terminals with a 13.5 gram weight and 1x10⁷ mechanical life.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |