The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in two mounting configurations: T2 and T3 with PCB and QC pins, and T4 and T5 with QC pins and mounting tabs. The PTRD-1A-9C-T2-X variant features a 9 VDC coil, SPST-NO (1 Form A) contact, dust cover enclosure, Class F insulation, and AgCdO contacts. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates at 0.9 W coil power. The relay is RoHS compliant, has an operating temperature range of -55°C to 100°C, and is rated for 10^7 mechanical operations and 5 × 10^4 electrical operations under resistive loads. The packaging and finish codes (X and C) indicate RoHS compliance and a dust cover, respectively, as defined by the manufacturer's ordering format.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |