The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations, designed for resistive and motor loads up to 2 HP at 250 VAC. It features AgCdO or AgSnO contacts, Class F insulation, and RoHS compliance. The PTRD-1A-9-XH-0.6 variant is a SPST-NO (1 Form A) relay with a 9 VDC coil, 0.6 W power consumption, and a 4 kV dielectric isolation option (-H), using a 5-pin layout with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It operates from -55°C to 100°C, has a 15 ms operate time and 10 ms release time, and supports maximum switching of 40 A at 240 VAC or 30 A at 277 VAC. The part is an open-frame, non-sealed PCB mount design weighing 27 grams in the open configuration.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |