The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO contacts with optional gold plating and Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in certain configurations. The relay supports coil voltages of 3 to 110 VDC, with a 0.9 W nominal power consumption. Must operate voltage for 9 VDC coils is 6.75 VDC, and must release voltage is 0.9 VDC. The operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. The unit weighs 30 grams and is RoHS compliant. The 9 VDC coil corresponds to a resistance of 135 Ω ±10%. The PTRD-1A-9-XG variant includes gold-plated contacts and RoHS compliance with a dielectric strength of 2,500 V between contacts and coil.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |