The PTRD-1A-9-X-0.6G is a 40 A general purpose PCB relay with a SPST-NO (1 Form A) contact configuration, designed for switching loads up to 280 VAC and 40 A. It features a 9 VDC coil with 0.6 W power consumption and AgCdO+Au gold-plated contacts. The relay has an open frame enclosure, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and complies with RoHS standards. It supports a dielectric strength of 2,500 V between contacts and coil and operates within a temperature range of -55°C to 100°C. The footprint conforms to the T90 standard and termination is via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |