The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features AgCdO contacts, a 0.6 W coil option, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay has a 240 VAC continuous current rating, 1,200 W resistive and 10,000 VA inductive switching capacity, and a dielectric strength of 2,500 V between contacts and coil. It operates from -55°C to 100°C, with 85% relative humidity tolerance, and complies with RoHS. The open frame version has a 30 g weight and 5 x 10⁴ electrical service life. The coil must operate at or above 6.75 VDC and release below 0.9 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |