The PTRD series is a 40-amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 40 A at 277 VAC and 10,000 VA. The part PTRD-1A-9-1-XHG is a variant with a 9 VDC coil, 0.9 W power consumption, SPST-NO (1 Form A) contact configuration, UL 508 and UL 873 spacing with pin 6 omitted, 4 kV dielectric isolation, and gold-plated AgCdO contacts. It operates from -55°C to 100°C, complies with RoHS, and has a mechanical life of 1 × 10⁷ operations. The package is an open-frame PCB mount with solderable pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |