The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT-NC (1 Form B), or SPDT (1 Form C) contact configurations. This part has a 9 VDC coil with 0.6 W power consumption, a 4 kV dielectric option with pin 6 omitted, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing standards, is RoHS compliant, and operates from -55°C to 100°C. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. Dielectric strength is 2,500 V between contacts and coil, or 4,000 V with the -H option. Weight is 30 grams. Mounting is thru-hole PCB with solderable pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |