Picker Components General Purpose Relays PTRD-1A-5T-XG

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form C), or SPST-NC (1 Form B) contact configurations. It supports coil voltages from 3 to 110 VDC, with power consumption options of 0.6 W, 0.9 W, or 1.1 W. The relay features AgSnO₂In₂O₃ contacts with gold plating for low-contact resistance, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and has a dielectric strength of 2,500 VAC between coil and contacts or 4,000 VAC in the -H option. It operates from -55°C to 100°C, with insulation class F, RoHS compliance, and a mechanical lifetime of 1 × 10⁷ operations. The part is delivered in an open frame enclosure.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form C), or SPST-NC (1 Form B) contact configurations. It supports coil voltages from 3 to 110 VDC, with power consumption options of 0.6 W, 0.9 W, or 1.1 W. The relay features AgSnO₂In₂O₃ contacts with gold plating for low-contact resistance, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and has a dielectric strength of 2,500 VAC between coil and contacts or 4,000 VAC in the -H option. It operates from -55°C to 100°C, with insulation class F, RoHS compliance, and a mechanical lifetime of 1 × 10⁷ operations. The part is delivered in an open frame enclosure.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-5T-XG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-5T-XG
General Purpose Relays 2500-PTRD-1A-5T-XG
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5T-XG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202680124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA03.1262S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details