The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO₂In₂O₃ contacts, UL Class F insulation, and RoHS compliance. The PTRD-1A-5T-1-XHG variant includes AgSnO₂In₂O₃ contacts, a 5 VDC coil, pin #6 omitted to meet UL 508 and UL 873 spacing, a 4 kV dielectric option, and gold-plated AgCdO+Au contacts. It operates from -55°C to 100°C, withstands 1,200 W resistive and 10,000 VA inductive loads at 240 VAC, and has a mechanical life of 1 × 10⁷ operations. The relay measures 30 grams and uses PCB pin termination with a 0.8 mm coil pin diameter and 0.8 mm × 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5T-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |