Picker Components General Purpose Relays PTRD-1A-5T-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 300 VAC switching voltage. It features AgCdO or AgSnO₂In₂O₃ contacts, meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 variant, and has a Class F insulation rating. The relay operates with coil powers of 0.6 W, 0.9 W, or 1.1 W, and is RoHS compliant. It supports an operating temperature range of -55°C to 100°C and has a dielectric strength of 2,500 V between contacts and coil, with a 4 kV option available in the -H version. The part is an open-frame, PCB-mounted relay with a mass of 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 300 VAC switching voltage. It features AgCdO or AgSnO₂In₂O₃ contacts, meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 variant, and has a Class F insulation rating. The relay operates with coil powers of 0.6 W, 0.9 W, or 1.1 W, and is RoHS compliant. It supports an operating temperature range of -55°C to 100°C and has a dielectric strength of 2,500 V between contacts and coil, with a 4 kV option available in the -H version. The part is an open-frame, PCB-mounted relay with a mass of 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-5T-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-5T-1-X-0.6
General Purpose Relays 2500-PTRD-1A-5T-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5T-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay module - 857-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers