The PTRD series is a 40-amp power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2In2O3 contacts and UL Class F insulation. It offers a 4 kV dielectric option with pin 6 omitted, meets UL 508 and UL 873 spacing standards, and is RoHS compliant. The relay operates from -55°C to 100°C, has a mechanical life of 1 × 10^7 operations, and supports 0.6 W, 0.9 W, or 1.1 W coil power options. The part number PTRD-1A-5ST-XH-0.6 corresponds to a 5 VDC coil, 1 Form A contact, sealed enclosure, 4 kV dielectric option, and 0.6 W coil power, consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5ST-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |