The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 spacing standards with pin 6 omitted in certain configurations. It features AgCdO or AgSnO2In2O3 contacts, 4 kV dielectric isolation as an option, Class F insulation, and operates from -55°C to 100°C. The relay has a 0.9 W coil, operates in less than 15 ms, and releases in under 10 ms, with RoHS compliance and a 30 g weight. The variant PTRD-1A-5ST-X corresponds to a 5 VDC coil, SPST-NO contact, sealed enclosure, and AgSnO2In2O3 contacts.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |