Picker Components General Purpose Relays PTRD-1A-5ST-T4-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in panel-mount configurations with quick-connect pins and mounting tabs, and features an IP67 epoxy-sealed version. The relay meets UL 508 and UL 873 spacing requirements, has a 2 HP 250 VAC motor rating, and supports a maximum switching power of 1200 W or 10,000 VA. Contact material options include AgCdO, AgSnOInO, or AgCdO+Au, with gold-plated contacts available. Operating temperature ranges from -55°C to 100°C, and storage temperature ranges from -55°C to 125°C. The coil operates at 5 VDC with a power consumption of 0.9 W, and the relay complies with RoHS and EU REACH regulations. Insulation is rated Class F, and the dielectric strength is 2500 V between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in panel-mount configurations with quick-connect pins and mounting tabs, and features an IP67 epoxy-sealed version. The relay meets UL 508 and UL 873 spacing requirements, has a 2 HP 250 VAC motor rating, and supports a maximum switching power of 1200 W or 10,000 VA. Contact material options include AgCdO, AgSnOInO, or AgCdO+Au, with gold-plated contacts available. Operating temperature ranges from -55°C to 100°C, and storage temperature ranges from -55°C to 125°C. The coil operates at 5 VDC with a power consumption of 0.9 W, and the relay complies with RoHS and EU REACH regulations. Insulation is rated Class F, and the dielectric strength is 2500 V between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-5ST-T4-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-5ST-T4-X-G
General Purpose Relays 2500-PTRD-1A-5ST-T4-X-G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5ST-T4-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 119803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA21.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers